Keystone Electronics Corp. 4-40 Threaded Standoff Kit STR-440

Description
Part Number: STR-440 # of Pieces: 400 Length: 1/4 thru 1" Material: Aluminum & Nylon Style: Threaded Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: STR-440 # of Pieces: 400 Length: 1/4 thru 1" Material: Aluminum & Nylon Style: Threaded Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STR-440 is a kit containing 400 aluminum and nylon female-female threaded standoffs with 4-40 threads, available in lengths of 0.250, 0.500, 0.750, and 1.000 inches. Each size includes 25 pieces, supplied with a cabinet and 25 matching machine screws.

Datasheet Summary
Powered by GS/AI

The STR-440 is a kit containing 400 aluminum and nylon female-female threaded standoffs with 4-40 threads, available in lengths of 0.250, 0.500, 0.750, and 1.000 inches. Each size includes 25 pieces, supplied with a cabinet and 25 matching machine screws.

Suppliers

Company
Product
Description
Supplier Links
4-40 Threaded Standoff Kit - STR-440 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4-40 Threaded Standoff Kit
STR-440
4-40 Threaded Standoff Kit STR-440
Part Number: STR-440 # of Pieces: 400 Length: 1/4 thru 1" Material: Aluminum & Nylon Style: Threaded Thread: 4-40 Type: Threaded Standoffs

Part Number: STR-440

  • # of Pieces: 400
  • Length: 1/4 thru 1"
  • Material: Aluminum & Nylon
  • Style: Threaded
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Engineering design kit, assortment of 4-40 standoffs and cmachine screws - 70183261 - Allied Electronics, Inc.
Fort Worth, TX, USA
Engineering design kit, assortment of 4-40 standoffs and cmachine screws
70183261
Engineering design kit, assortment of 4-40 standoffs and cmachine screws 70183261
Engineering design kit, assortment of 4-40 standoffs and cmachine screws

Engineering design kit, assortment of 4-40 standoffs and cmachine screws

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
STR-440
Standoffs & Spacers STR-440
Standoffs & Spacers 400 pc Stndoff Kit 4-40 Thread

Standoffs & Spacers 400 pc Stndoff Kit 4-40 Thread

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number STR-440 70183261 STR-440
Product Name 4-40 Threaded Standoff Kit Engineering design kit, assortment of 4-40 standoffs and cmachine screws Standoffs & Spacers
Type & Shape Standoff; Female / Female Standoff; Hex Female Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1937 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers