Keystone Electronics Corp. Aluminum Female-Female Hex Standoff Kit STH-22

Description
Part Number: STH-22 # of Pieces: 1500 Length: 1/4 thru 1" Material: Aluminum Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: STH-22 # of Pieces: 1500 Length: 1/4 thru 1" Material: Aluminum Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

STH-22 is a hex aluminum female-female standoff kit containing 25 pieces each of .250, .500, .750, and 1.000 inch lengths with 4-40, 6-32, and 8-32 thread sizes, supplied with a cabinet and 25 matching machine screws. The kit includes standoffs with an iridite finish.

Datasheet Summary
Powered by GS/AI

STH-22 is a hex aluminum female-female standoff kit containing 25 pieces each of .250, .500, .750, and 1.000 inch lengths with 4-40, 6-32, and 8-32 thread sizes, supplied with a cabinet and 25 matching machine screws. The kit includes standoffs with an iridite finish.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Female-Female Hex Standoff Kit - STH-22 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum Female-Female Hex Standoff Kit
STH-22
Aluminum Female-Female Hex Standoff Kit STH-22
Part Number: STH-22 # of Pieces: 1500 Length: 1/4 thru 1" Material: Aluminum Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs

Part Number: STH-22

  • # of Pieces: 1500
  • Length: 1/4 thru 1"
  • Material: Aluminum
  • Style: Threaded
  • Thread: 4-40, 6-32, 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
STH-22
Standoffs & Spacers STH-22
Standoffs & Spacers SPACER KIT

Standoffs & Spacers SPACER KIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number STH-22 STH-22
Product Name Aluminum Female-Female Hex Standoff Kit Standoffs & Spacers
Type & Shape Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 1945 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Hex, .312 L, F-F Alum Standoff - 1797C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Female Standoff - 1548E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers