Part Number: MS27249-5E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-5E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring five scored sections for easy separation and mounting holes in each section. Constructed from GEE (G-10 glass epoxy) material as per MIL-I-24768/27, with tin/lead plated terminals meeting MIL-T-55155. Includes 15 terminals per row, with dimensions of 3.000 inches (76.2 mm) width, 2.500 inches (63.5 mm) spacing, and 7.875 inches (200.0 mm) length. Terminals are staked except in end mounting holes.
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring five scored sections for easy separation and mounting holes in each section. Constructed from GEE (G-10 glass epoxy) material as per MIL-I-24768/27, with tin/lead plated terminals meeting MIL-T-55155. Includes 15 terminals per row, with dimensions of 3.000 inches (76.2 mm) width, 2.500 inches (63.5 mm) spacing, and 7.875 inches (200.0 mm) length. Terminals are staked except in end mounting holes.
Part Number: MS27249-5E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-5E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements