Keystone Electronics Corp. Military (MS) Terminal Board MS27249-5E2

Description
Part Number: MS27249-5E2 # of Terminals: 20 Length: 5.250 [133.4] Material: G10 Glass Exoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2]
Request a Quote
Description
Part Number: MS27249-5E2 # of Terminals: 20 Length: 5.250 [133.4] Material: G10 Glass Exoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military terminal boards conform to specification MS27249 and are constructed from GEE material, Type G-10, with a maximum operating temperature of 300°F (155°C). The MS27249-5E2 variant has 20 terminals arranged in a single row, with a length of 10.500 inches (266.7 mm) and a width of 3.000 inches (76.2 mm). The board is scored in five sections for easy separation, with mounting holes in each section. Terminals are SE12XC09 type, tin/lead plated, and non-RoHS compliant.

Datasheet Summary
Powered by GS/AI

Military terminal boards conform to specification MS27249 and are constructed from GEE material, Type G-10, with a maximum operating temperature of 300°F (155°C). The MS27249-5E2 variant has 20 terminals arranged in a single row, with a length of 10.500 inches (266.7 mm) and a width of 3.000 inches (76.2 mm). The board is scored in five sections for easy separation, with mounting holes in each section. Terminals are SE12XC09 type, tin/lead plated, and non-RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Military (MS) Terminal Board - MS27249-5E2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Military (MS) Terminal Board
MS27249-5E2
Military (MS) Terminal Board MS27249-5E2
Part Number: MS27249-5E2 # of Terminals: 20 Length: 5.250 [133.4] Material: G10 Glass Exoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2]

Part Number: MS27249-5E2

  • # of Terminals: 20
  • Length: 5.250 [133.4]
  • Material: G10 Glass Exoxy
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number MS27249-5E2
Product Name Military (MS) Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 33
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7697-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
PBE Turret Terminal Board - 15109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7780-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details