Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15401

Description
Part Number: 15401 # of Terminals: 5 Length: 1.562 [39.7] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15401 # of Terminals: 5 Length: 1.562 [39.7] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15401 is a thru-hole turret terminal board with five terminals, measuring 1.562 inches in length and 0.312 inches in width, manufactured from paper base electrical material (PBE) complying with MIL-I-24768/20, Type XP, rated for a maximum temperature of 250°F (121°C). Terminals are brass with tin plating per MIL-T-10727 and are staked in all except end mounting holes.

Datasheet Summary
Powered by GS/AI

The 15401 is a thru-hole turret terminal board with five terminals, measuring 1.562 inches in length and 0.312 inches in width, manufactured from paper base electrical material (PBE) complying with MIL-I-24768/20, Type XP, rated for a maximum temperature of 250°F (121°C). Terminals are brass with tin plating per MIL-T-10727 and are staked in all except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15401 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15401
Thru-Hole Turret Terminal Board 15401
Part Number: 15401 # of Terminals: 5 Length: 1.562 [39.7] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15401

  • # of Terminals: 5
  • Length: 1.562 [39.7]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1562
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15401
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 25
Body Material Phenolic, XP
View Details
Turret Term Board - 15241 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 25
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15249 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15404 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 26
Body Material Phenolic, XP
View Details