Part Number: MS27249-4E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board designed for high-reliability applications, manufactured to specification MS27249 with GEE (glass epoxy) material, 25 terminals in a single row, 13.125 in. length, 2.500 in. width, and scored for easy separation into five sections. Mounting holes are provided in each section, and terminals are tin/lead plated per MIL-T-55155, not RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board designed for high-reliability applications, manufactured to specification MS27249 with GEE (glass epoxy) material, 25 terminals in a single row, 13.125 in. length, 2.500 in. width, and scored for easy separation into five sections. Mounting holes are provided in each section, and terminals are tin/lead plated per MIL-T-55155, not RoHS compliant.
Part Number: MS27249-4E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements