Part Number: MS27249-4B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specifications, with 25 terminals per section and five scored sections for easy separation, measuring 13.125 inches in length and 2.500 inches in width. The board is manufactured from MIL-I-24768/3 Type GEE material with SE12XC09 terminals, tin/lead plated and non-RoHS compliant. Mounting holes are provided in each section, and terminals are staked except at the end mounting points.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specifications, with 25 terminals per section and five scored sections for easy separation, measuring 13.125 inches in length and 2.500 inches in width. The board is manufactured from MIL-I-24768/3 Type GEE material with SE12XC09 terminals, tin/lead plated and non-RoHS compliant. Mounting holes are provided in each section, and terminals are staked except at the end mounting points.
Part Number: MS27249-4B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements