Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15403

Description
Part Number: 15403 # of Terminals: 19 Length: 4.625 [117.8] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15403 # of Terminals: 19 Length: 4.625 [117.8] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15403 is a through-hole turret terminal board with 19 terminals arranged in a single row, constructed from paper base electrical (PBE) material, MIL-I-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). It measures 4.625 inches (117.5 mm) in length, 0.312 inches (7.9 mm) in width, and has terminal spacing of 0.156 inches (3.97 mm). Terminals are made of brass with tin plating and are staked in all mounting holes except the ends. The board conforms to military specifications MS27249 for terminal boards. Mounting holes are provided along the length of the board.

Datasheet Summary
Powered by GS/AI

The 15403 is a through-hole turret terminal board with 19 terminals arranged in a single row, constructed from paper base electrical (PBE) material, MIL-I-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). It measures 4.625 inches (117.5 mm) in length, 0.312 inches (7.9 mm) in width, and has terminal spacing of 0.156 inches (3.97 mm). Terminals are made of brass with tin plating and are staked in all mounting holes except the ends. The board conforms to military specifications MS27249 for terminal boards. Mounting holes are provided along the length of the board.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15403 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15403
Thru-Hole Turret Terminal Board 15403
Part Number: 15403 # of Terminals: 19 Length: 4.625 [117.8] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15403

  • # of Terminals: 19
  • Length: 4.625 [117.8]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1562
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15403
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7798-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminals - Screw Connectors - 36-7693-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Glass Epoxy
View Details