Part Number: MS27249-4B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MS27249-4B4 is a military terminal board compliant with specification MS27249, featuring 20 terminals in a single row, a length of 10.500 inches (266.7 mm), and a width of 2.500 inches (63.5 mm). The board is manufactured from MIL-I-24768/3 Type GEB material with SE12XC09 tin/lead plated terminals, and includes five scored sections for easy separation with mounting holes in each section.
Datasheet Summary Powered by GS/AI
MS27249-4B4 is a military terminal board compliant with specification MS27249, featuring 20 terminals in a single row, a length of 10.500 inches (266.7 mm), and a width of 2.500 inches (63.5 mm). The board is manufactured from MIL-I-24768/3 Type GEB material with SE12XC09 tin/lead plated terminals, and includes five scored sections for easy separation with mounting holes in each section.
Part Number: MS27249-4B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements