Part Number: MS27249-4B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 15 terminals per section, width of 2.500 inches (63.5 mm), length of 7.875 inches (200.0 mm), and scored for easy separation into sections. Constructed from glass epoxy material per MIL-I-24768/27 Type GEB or GEE, with SE12XC09 terminals tin/lead plated per MIL-T-55155. Mounting holes present in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 15 terminals per section, width of 2.500 inches (63.5 mm), length of 7.875 inches (200.0 mm), and scored for easy separation into sections. Constructed from glass epoxy material per MIL-I-24768/27 Type GEB or GEE, with SE12XC09 terminals tin/lead plated per MIL-T-55155. Mounting holes present in each section.
Part Number: MS27249-4B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4B3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements