Part Number: MS27249-3E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-3E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board designed for use in compliance with Military Specification MS27249, featuring 10 terminals arranged in a single row with a length of 2.625 inches (66.7 mm) and a width of 2.000 inches (50.8 mm). The board is constructed from GEE material (MIL-I-24768/27, Type G-10) with a maximum temperature rating of 300°F (155°C). Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant. Five scored sections allow for easy separation, with mounting holes provided in each section.
Datasheet Summary Powered by GS/AI
Military terminal board designed for use in compliance with Military Specification MS27249, featuring 10 terminals arranged in a single row with a length of 2.625 inches (66.7 mm) and a width of 2.000 inches (50.8 mm). The board is constructed from GEE material (MIL-I-24768/27, Type G-10) with a maximum temperature rating of 300°F (155°C). Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant. Five scored sections allow for easy separation, with mounting holes provided in each section.
Part Number: MS27249-3E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-3E1
# of Terminals: 10
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements