Part Number: MS27249-2E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 25 terminals per section, 1.500 inch width, and 13.125 inch length, manufactured from MIL-I-24768/3 Type GEE material with SE12XC09 tin/lead plated terminals. The board is scored into five sections for easy separation and features mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 25 terminals per section, 1.500 inch width, and 13.125 inch length, manufactured from MIL-I-24768/3 Type GEE material with SE12XC09 tin/lead plated terminals. The board is scored into five sections for easy separation and features mounting holes in each section.
Part Number: MS27249-2E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2E5
# of Terminals: 50
Length: 13.125
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements