Part Number: MS27249-2E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board meeting specification MS27249, with 20 terminals arranged in a single row, 1.500 inches wide and 5.250 inches long, constructed from glass epoxy (MIL-I-24768/27 Type GEE), featuring scored sections for easy separation and mounting holes in each section. Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board meeting specification MS27249, with 20 terminals arranged in a single row, 1.500 inches wide and 5.250 inches long, constructed from glass epoxy (MIL-I-24768/27 Type GEE), featuring scored sections for easy separation and mounting holes in each section. Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant.
Part Number: MS27249-2E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2E2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements