Part Number: MS27249-2B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring five scored sections for easy separation, mounting holes in each section, and terminal material SE12XC09 per MIL-T-55155 with tin/lead plating (non-RoHS compliant). Constructed from GEE or GEB board material per MIL-I-24768/27. This variant has a length of 10.500 (266.7) mm, width of 1.500 (38.1) mm, and 20 terminals in a single row.
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring five scored sections for easy separation, mounting holes in each section, and terminal material SE12XC09 per MIL-T-55155 with tin/lead plating (non-RoHS compliant). Constructed from GEE or GEB board material per MIL-I-24768/27. This variant has a length of 10.500 (266.7) mm, width of 1.500 (38.1) mm, and 20 terminals in a single row.
Part Number: MS27249-2B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements