Part Number: MS27249-1E3
# of Terminals: 15
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-1E3
# of Terminals: 15
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 15 terminals, 7.875 in (200.0 mm) length, and 0.500 in (12.7 mm) width, constructed from GEE glass epoxy per MIL-I-24768/27 Type G-10 and featuring SE12XC09 tin/lead plated terminals, designed for easy separation into scored sections with mounting holes.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, with 15 terminals, 7.875 in (200.0 mm) length, and 0.500 in (12.7 mm) width, constructed from GEE glass epoxy per MIL-I-24768/27 Type G-10 and featuring SE12XC09 tin/lead plated terminals, designed for easy separation into scored sections with mounting holes.
Part Number: MS27249-1E3
# of Terminals: 15
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-1E3
# of Terminals: 15
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements