Part Number: MS27249-1E1
# of Terminals: 5
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-1E1
# of Terminals: 5
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specifications, with five terminals, 0.500 inch width, and 2.625 inch length, constructed from GEE (G-10 glass epoxy) material with tin/lead plated terminals per MIL-T-55155. The board features five scored sections for easy separation and mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specifications, with five terminals, 0.500 inch width, and 2.625 inch length, constructed from GEE (G-10 glass epoxy) material with tin/lead plated terminals per MIL-T-55155. The board features five scored sections for easy separation and mounting holes in each section.
Part Number: MS27249-1E1
# of Terminals: 5
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-1E1
# of Terminals: 5
Length: 2.625 [66.7]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements