Keystone Electronics Corp. GEE Turret Terminal Board 15326

Description
Part Number: 15326 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15326 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GEE turret terminal boards are made from glass epoxy (MIL-I-24768/27, Type G-10) with a maximum temperature rating of 300°F (155°C) and feature brass terminals plated with tin (ASTM-B16, MIL-T-10727). The 15326 variant corresponds to a board with 10 terminals, a length of 2.625 in. (66.7 mm), and a width of 3.000 in. (76.2 mm). Terminals are staked in all holes except the end mounting holes, and the board design includes a .187 in. (4.8 mm) hole spacing and .375 in. (9.5 mm) terminal center-to-end distance. The series is available in multiple sizes with consistent material and terminal specifications.

Datasheet Summary
Powered by GS/AI

GEE turret terminal boards are made from glass epoxy (MIL-I-24768/27, Type G-10) with a maximum temperature rating of 300°F (155°C) and feature brass terminals plated with tin (ASTM-B16, MIL-T-10727). The 15326 variant corresponds to a board with 10 terminals, a length of 2.625 in. (66.7 mm), and a width of 3.000 in. (76.2 mm). Terminals are staked in all holes except the end mounting holes, and the board design includes a .187 in. (4.8 mm) hole spacing and .375 in. (9.5 mm) terminal center-to-end distance. The series is available in multiple sizes with consistent material and terminal specifications.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15326 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15326
GEE Turret Terminal Board 15326
Part Number: 15326 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15326

  • # of Terminals: 10
  • Length: 2.625 [66.7]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15326
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Below Board
View Details
Terminal Strip Insulator, 4 position - 4402 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
Thru-Hole Turret Terminal Board - 15408 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Phenolic, XP
View Details
Lug Terminal Strip-Standard - 806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details