Part Number: MS27249-1B5
# of Terminals: 25
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-1B5
# of Terminals: 25
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specification with 25 terminals, 13.125 inches length, 0.500 inch width, and a single row of terminals spaced 0.150 inch apart. Board material is GEE or GEB glass epoxy per MIL-I-24768/27, with terminals plated tin/lead per MIL-T-55155. Board is scored into five sections for easy separation with mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specification with 25 terminals, 13.125 inches length, 0.500 inch width, and a single row of terminals spaced 0.150 inch apart. Board material is GEE or GEB glass epoxy per MIL-I-24768/27, with terminals plated tin/lead per MIL-T-55155. Board is scored into five sections for easy separation with mounting holes in each section.
Part Number: MS27249-1B5
# of Terminals: 25
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-1B5
# of Terminals: 25
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements