Keystone Electronics Corp. #6 Stud Lockwasher Solder Lug 916

Description
Part Number: 916 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Description
Part Number: 916 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #6 stud size (0.140 in or 3.6 mm) are made of 0.018 in (0.46 mm) brass with tin plating. The design includes a solder tab with dimensions matching the series: 0.312 in (7.9 mm) height, 0.093 in (2.36 mm) hole diameter, and a 0.156 in (4.0 mm) radius on the solder end. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #6 stud size (0.140 in or 3.6 mm) are made of 0.018 in (0.46 mm) brass with tin plating. The design includes a solder tab with dimensions matching the series: 0.312 in (7.9 mm) height, 0.093 in (2.36 mm) hole diameter, and a 0.156 in (4.0 mm) radius on the solder end. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
#6 Stud Lockwasher Solder Lug - 916 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#6 Stud Lockwasher Solder Lug
916
#6 Stud Lockwasher Solder Lug 916
Part Number: 916 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass

Part Number: 916

  • Finish/Plating: Matte Tin
  • Hole Size: #6, M3.5
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-916-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-916-ND
Terminals - Solder Lug Connectors 36-916-ND
CONN TERM LUG LOCKWASHER #6 FLAT

CONN TERM LUG LOCKWASHER #6 FLAT

Buy Now Datasheet
Terminal, Lug, Mechanical, #6, Solder; Stud Size Imperial Keystone - 94F879 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Lug, Mechanical, #6, Solder; Stud Size Imperial Keystone
94F879
Terminal, Lug, Mechanical, #6, Solder; Stud Size Imperial Keystone 94F879
TERMINAL, LUG, MECHANICAL, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, LUG, MECHANICAL, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Lockwasher; 0.140 in.; 0.093 in.; 47/64 in.; 0.018 in.; 5/16 in. - 70182641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.140 in.; 0.093 in.; 47/64 in.; 0.018 in.; 5/16 in.
70182641
Terminal; Lockwasher; 0.140 in.; 0.093 in.; 47/64 in.; 0.018 in.; 5/16 in. 70182641
0.093 in. Hole Dia., 47⁄64 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs Lock washer terminal lug 0.018 " material thickness. Brass, tin plate material.

0.093 in. Hole Dia., 47⁄64 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " material thickness. Brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 916 36-916-ND 94F879 70182641
Product Name #6 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal, Lug, Mechanical, #6, Solder; Stud Size Imperial Keystone Terminal; Lockwasher; 0.140 in.; 0.093 in.; 47/64 in.; 0.018 in.; 5/16 in.
Terminal Type Wire Lug Long Stem, Straight Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1598-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Terminals - Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Terminals - Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details