Keystone Electronics Corp. Mini Lock-in with Adhesive Base Nylon PCB Support 9070

Description
Part Number: 9070 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote Datasheet
Description
Part Number: 9070 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Lock-in with Adhesive Base Nylon PCB Support - 9070 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini Lock-in with Adhesive Base Nylon PCB Support
9070
Mini Lock-in with Adhesive Base Nylon PCB Support 9070
Part Number: 9070 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base

Part Number: 9070

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Style: Mini Lock-in with Adhesive Base
Buy Now Datasheet
Board Supports - 36-9070-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9070-ND
Board Supports 36-9070-ND
"Board Support Snap Lock / Adhesive Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Adhesive Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9070 36-9070-ND
Product Name Mini Lock-in with Adhesive Base Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 2126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Nylon Retaining Spacer, #10 - 2393 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers