The 9062 is a reverse chassis mount nylon PCB support with a length of 0.375 inches (9.5 mm), designed to permanently attach to a chassis 0.059 to 0.065 inches thick from the outside while locking onto a 0.062-inch thick PCB. It features a 0.187-inch diameter mounting hole and a 0.213-inch length from the mounting face to the board contact point, providing a low-profile, cosmetic finish suitable for tight-clearance applications. The component is made of Nylon 6/6 with a UL 94V-0 flammability rating and allows for easy board release during repair or upgrade.
Part Number: 9062
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 9062 | 36-9062-ND |
| Product Name | Reverse Chassis Mount Nylon PCB Support | Board Supports |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) |