9061 is a reverse chassis mount nylon PCB support with a length of 0.250 inches (6.4 mm), designed to permanently attach to a 0.059 to 0.065 inch (1.51 to 1.65 mm) thick chassis from the outside while locking onto a 0.062 inch (1.57 mm) thick PCB; it features a 0.156 inch (4.0 mm) diameter mounting hole and is made of Nylon 6/6 rated UL 94V-0.
Part Number: 9061
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 9061 | 36-9061-ND |
| Product Name | Reverse Chassis Mount Nylon PCB Support | Board Supports |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) |