Keystone Electronics Corp. Slim-Line Lock-In Nylon PCB Support 9059

Description
Part Number: 9059 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Slim-Line Lock-In
Request a Quote
Description
Part Number: 9059 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Slim-Line Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9059 is a slim-line lock-in nylon PCB support with a length of 0.500 in. (12.7 mm), designed to permanently attach to a 0.062 in. (1.57 mm) thick PCB. It features a 0.125 in. (3.2 mm) diameter mounting hole for chassis attachment and provides a low-profile, space-saving design. The part is made of Nylon 6/6 with a UL 94V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

The 9059 is a slim-line lock-in nylon PCB support with a length of 0.500 in. (12.7 mm), designed to permanently attach to a 0.062 in. (1.57 mm) thick PCB. It features a 0.125 in. (3.2 mm) diameter mounting hole for chassis attachment and provides a low-profile, space-saving design. The part is made of Nylon 6/6 with a UL 94V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line Lock-In Nylon PCB Support - 9059 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line Lock-In Nylon PCB Support
9059
Slim-Line Lock-In Nylon PCB Support 9059
Part Number: 9059 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Slim-Line Lock-In

Part Number: 9059

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Slim-Line Lock-In
Buy Now Datasheet
Board Supports - 36-9059-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9059-ND
Board Supports 36-9059-ND
"Board Support Resting Mount / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Resting Mount / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9059 36-9059-ND
Product Name Slim-Line Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers