Keystone Electronics Corp. Slim-Line Lock-In Nylon PCB Support 9056

Description
Part Number: 9056 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Slim-Line Lock-In
Request a Quote Datasheet
Description
Part Number: 9056 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Slim-Line Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim-Line Lock-In Nylon PCB Support - 9056 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line Lock-In Nylon PCB Support
9056
Slim-Line Lock-In Nylon PCB Support 9056
Part Number: 9056 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Slim-Line Lock-In

Part Number: 9056

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Style: Slim-Line Lock-In
Buy Now Datasheet
Board Supports - 36-9056-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9056-ND
Board Supports 36-9056-ND
"Board Support Resting Mount / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Resting Mount / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9056 36-9056-ND
Product Name Slim-Line Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Swage Standoff - 1761-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers