Keystone Electronics Corp. Lock-In / Threaded Male Nylon PCB Support 9054

Description
Part Number: 9054 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet
Description
Part Number: 9054 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Threaded Male Nylon PCB Support - 9054 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Threaded Male Nylon PCB Support
9054
Lock-In / Threaded Male Nylon PCB Support 9054
Part Number: 9054 Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9054

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9054-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9054-ND
Board Supports 36-9054-ND
"Board Support Snap Lock / Threaded Stud Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Lock / Threaded Stud Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9054 36-9054-ND
Product Name Lock-In / Threaded Male Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1886 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
5/32 Hex Swage Standoff - 1743-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1589-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1929B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers