Keystone Electronics Corp. Lock-In / Threaded Male Nylon PCB Support 9050

Description
Part Number: 9050 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet
Description
Part Number: 9050 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Threaded Male Nylon PCB Support - 9050 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Threaded Male Nylon PCB Support
9050
Lock-In / Threaded Male Nylon PCB Support 9050
Part Number: 9050 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9050

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9050-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9050-ND
Board Supports 36-9050-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Threaded Stud Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9050 36-9050-ND
Product Name Lock-In / Threaded Male Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers