Keystone Electronics Corp. #6 Stud Lockwasher Solder Lug 904

Description
Part Number: 904 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Description
Part Number: 904 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for #6 stud size, made of .018-inch (.46 mm) brass with tin plate finish, designed for solder termination with a hole diameter of .140 inch (3.6 mm).

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for #6 stud size, made of .018-inch (.46 mm) brass with tin plate finish, designed for solder termination with a hole diameter of .140 inch (3.6 mm).

Suppliers

Company
Product
Description
Supplier Links
#6 Stud Lockwasher Solder Lug - 904 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#6 Stud Lockwasher Solder Lug
904
#6 Stud Lockwasher Solder Lug 904
Part Number: 904 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass

Part Number: 904

  • Finish/Plating: Matte Tin
  • Hole Size: #6, M3.5
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-904-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-904-ND
Terminals - Solder Lug Connectors 36-904-ND
CONN TERM LUG LOCKWASHER #6 FLAT

CONN TERM LUG LOCKWASHER #6 FLAT

Buy Now Datasheet
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in. - 70182643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in.
70182643
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in. 70182643
3⁄32 in. Hole Dia., 7⁄8 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs Lock washer terminal lug 0.018 " material thickness. Brass, tin plate material.

3⁄32 in. Hole Dia., 7⁄8 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " material thickness. Brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone - 96B7823 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone
96B7823
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone 96B7823
TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 904 36-904-ND 70182643 96B7823
Product Name #6 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal; Lockwasher; 0.140 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in. Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Long Stem, Shaped Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Terminals - Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1575-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details