Keystone Electronics Corp. Thru-Hole Nylon PCB Support 9034

Description
Part Number: 9034 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Description
Part Number: 9034 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 9034 is a nylon 6/6 stacking spacer rated UL 94V-0, with a length of 0.375 in. (9.5 mm), an outside diameter of 0.312 in. (7.9 mm), an inside diameter of 0.153 in. (3.9 mm), and a mounting hole size of 0.234 in. (5.9 mm) for #6 screw clearance. It is designed for .062 in. (1.57 mm) thick PCBs and allows stacking for multi-level board applications. The base features a self-aligning design and a larger surface area to prevent deformation under preload.

Datasheet Summary
Powered by GS/AI

Part number 9034 is a nylon 6/6 stacking spacer rated UL 94V-0, with a length of 0.375 in. (9.5 mm), an outside diameter of 0.312 in. (7.9 mm), an inside diameter of 0.153 in. (3.9 mm), and a mounting hole size of 0.234 in. (5.9 mm) for #6 screw clearance. It is designed for .062 in. (1.57 mm) thick PCBs and allows stacking for multi-level board applications. The base features a self-aligning design and a larger surface area to prevent deformation under preload.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Nylon PCB Support - 9034 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Nylon PCB Support
9034
Thru-Hole Nylon PCB Support 9034
Part Number: 9034 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 9034

  • Hole Size: #6, M3.5
  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 0.234 [5.9]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-9034-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9034-ND
Board Supports 36-9034-ND
"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9034
Standoffs & Spacers 9034
Standoffs & Spacers THRU HOLE SPACER .375" NYL 94V-0

Standoffs & Spacers THRU HOLE SPACER .375" NYL 94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9034 36-9034-ND 9034
Product Name Thru-Hole Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1921D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers