Keystone Electronics Corp. #4 Stud Lockwasher Solder Lug 903

Description
Part Number: 903 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Description
Part Number: 903 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #4 stud size, made of .018 inch (.46 mm) brass with tin plating, feature a hole diameter of .120 inch (3.1 mm) and a corresponding lug dimension of .312 inch (7.9 mm).

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #4 stud size, made of .018 inch (.46 mm) brass with tin plating, feature a hole diameter of .120 inch (3.1 mm) and a corresponding lug dimension of .312 inch (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
#4 Stud Lockwasher Solder Lug - 903 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4 Stud Lockwasher Solder Lug
903
#4 Stud Lockwasher Solder Lug 903
Part Number: 903 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass

Part Number: 903

  • Finish/Plating: Matte Tin
  • Hole Size: #4, M3
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-903-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-903-ND
Terminals - Solder Lug Connectors 36-903-ND
CONN TERM LUG LOCKWASHER #4 FLAT

CONN TERM LUG LOCKWASHER #4 FLAT

Buy Now Datasheet
Terminal; Lockwasher; 0.120 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in. - 70182642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.120 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in.
70182642
Terminal; Lockwasher; 0.120 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in. 70182642
3⁄32 in. Hole Dia., 7⁄8 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs Lock washer terminal lug 0.018 " material thickness. Brass, tin plate material.

3⁄32 in. Hole Dia., 7⁄8 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " material thickness. Brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone - 62W5742 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
62W5742
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone 62W5742
TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 903 36-903-ND 70182642 62W5742
Product Name #4 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal; Lockwasher; 0.120 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in. Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Long Stem, Shaped Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1511-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details