Keystone Electronics Corp. Lock-In Nylon PCB Support 9021

Description
Part Number: 9021 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote Datasheet
Description
Part Number: 9021 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In Nylon PCB Support - 9021 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In Nylon PCB Support
9021
Lock-In Nylon PCB Support 9021
Part Number: 9021 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In

Part Number: 9021

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Lock-In
Buy Now Datasheet
Board Supports - 36-9021-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9021-ND
Board Supports 36-9021-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9021
Standoffs & Spacers 9021
Standoffs & Spacers SUPPORT

Standoffs & Spacers SUPPORT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9021 36-9021-ND 9021
Product Name Lock-In Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
4.5mm Hex M-F Standoff - 24285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
3/16 Hex Swage Standoff - 2270-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers