Keystone Electronics Corp. Lock-In Nylon PCB Support 9018

Description
Part Number: 9018 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote Datasheet
Description
Part Number: 9018 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-In Nylon PCB Support - 9018 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In Nylon PCB Support
9018
Lock-In Nylon PCB Support 9018
Part Number: 9018 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In

Part Number: 9018

  • Length: .125 (3.2)
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Lock-In
Buy Now Datasheet
Board Supports - 36-9018-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9018-ND
Board Supports 36-9018-ND
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Pcb Mounting, Round Nylon 4.6Mm X 3.2Mm; Pcb Support Type Keystone - 22M3507 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 4.6Mm X 3.2Mm; Pcb Support Type Keystone
22M3507
Pcb Mounting, Round Nylon 4.6Mm X 3.2Mm; Pcb Support Type Keystone 22M3507
PCB MOUNTING, ROUND NYLON 4.6Mm x 3.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:-; External Width:4.572mm; Product Range:-; Body Diameter:4.6mm; Overall Length:3.2mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 4.6Mm x 3.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:-; External Width:4.572mm; Product Range:-; Body Diameter:4.6mm; Overall Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9018 36-9018-ND 22M3507
Product Name Lock-In Nylon PCB Support Board Supports Pcb Mounting, Round Nylon 4.6Mm X 3.2Mm; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Swage Standoff - 1775-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers