Keystone Electronics Corp. 1/4 Round Spacer 894

Description
Part Number: 894 Hole Size: #8, M4 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 894 Hole Size: #8, M4 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 894 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
894
1/4 Round Spacer 894
Part Number: 894 Hole Size: #8, M4 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 894

  • Hole Size: #8, M4
  • Length: .500 [12.7]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-894-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-894-ND
Board Spacers, Standoffs 36-894-ND
"Round Spacer Unthreaded #8 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
SPACER ROUND #8 SCREW NYLON CLR - 443-894 - Utmel Electronic Limited
Hong Kong, China
SPACER ROUND #8 SCREW NYLON CLR
443-894
SPACER ROUND #8 SCREW NYLON CLR 443-894
SPACER ROUND #8 SCREW NYLON CLR

SPACER ROUND #8 SCREW NYLON CLR

Supplier's Site
Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone - 62W5366 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone
62W5366
Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone 62W5366
SPACER, ROUND, NYLON, 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8 - 70182610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8
70182610
Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8 70182610
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site
Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8 - 70182159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8
70182159
Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8 70182159
Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8

Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 894 36-894-ND 443-894 62W5366 70182610 70182159
Product Name 1/4 Round Spacer Board Spacers, Standoffs SPACER ROUND #8 SCREW NYLON CLR Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8 Spacer; 0.171 in.; 0.25 in.; 0.500 in.;Round; #8
Type & Shape Spacer; Round Spacer; Round Spacer Round Spacer; Round Spacer; Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
3/8 Hex Female Standoff - 1926C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1858 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers