Keystone Electronics Corp. Modular Terminal Block, Vertical, 3 Position 8729

Description
Part Number: 8729 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Can be interlocked with similar blocks to create up to 24 positions. Leads can be installed / uninstalled with a push of the button. No tool required
Request a Quote
Description
Part Number: 8729 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Can be interlocked with similar blocks to create up to 24 positions. Leads can be installed / uninstalled with a push of the button. No tool required
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8729 is a 3-position, screwless push-button terminal block with vertical wire entry and 5mm spacing. It accepts #20-18 AWG wire and has a current rating of 10 amps. The housing is blue nylon 6/6, UL 94V-0 rated, with stainless steel spring contacts for reliable connections. Operating temperature range is -30°C to 120°C. Mounting requires pre-drilled or stamped holes with a recommended hole size of 1.30 mm. Units may be interlocked, but strips longer than 24 positions are not recommended due to accumulating tolerances.

Datasheet Summary
Powered by GS/AI

The 8729 is a 3-position, screwless push-button terminal block with vertical wire entry and 5mm spacing. It accepts #20-18 AWG wire and has a current rating of 10 amps. The housing is blue nylon 6/6, UL 94V-0 rated, with stainless steel spring contacts for reliable connections. Operating temperature range is -30°C to 120°C. Mounting requires pre-drilled or stamped holes with a recommended hole size of 1.30 mm. Units may be interlocked, but strips longer than 24 positions are not recommended due to accumulating tolerances.

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block, Vertical, 3 Position - 8729 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Modular Terminal Block, Vertical, 3 Position
8729
Modular Terminal Block, Vertical, 3 Position 8729
Part Number: 8729 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Can be interlocked with similar blocks to create up to 24 positions. Leads can be installed / uninstalled with a push of the button. No tool required

Part Number: 8729

  • # of Terminals: 3
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Can be interlocked with similar blocks to create up to 24 positions.
  • Leads can be installed / uninstalled with a push of the button. No tool required
Buy Now Datasheet
Fixed Terminal Blocks - 8729 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
8729
Fixed Terminal Blocks 8729
Fixed Terminal Blocks PUSH BUTTON TERM BLK

Fixed Terminal Blocks PUSH BUTTON TERM BLK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 8729 8729
Product Name Modular Terminal Block, Vertical, 3 Position Fixed Terminal Blocks
Mounting Options THM
# of Contacts 3 3
Current Rating 15 amps 10 amps
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7699-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Miniature Turret Term Board - 15024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15222 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Terminals - Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile, Screw not Included
View Details