The 8725 is a 2-position, 5mm pitch pluggable terminal block designed for printed circuit board mounting via header strips. It accepts 22-16 AWG wire with horizontal entry and has a current rating of 10 Amps. The housing is made of blue PBT with a UL 94V-0 rating, and the contact material is brass with tin plating. The terminal block operates from -30°C to 120°C and supports a rated voltage of 250V. It can be interlocked with other blocks, though a maximum of 24 positions per row is recommended. Header pins are sold separately as part number 8727.
Part Number: 8725
Pluggable Terminal Blocks PLUG(5MM)/TERM BLK
| Keystone Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 8725 | 8725 |
| Product Name | 5mm Pluggable Terminal Block, 2 Position | Pluggable Terminal Blocks |
| Mounting Options | THM | |
| # of Contacts | 2 | 2 |
| Current Rating | 6 amps | 10 amps |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; RoHS Compliant |