Keystone Electronics Corp. Lug Terminal Strip-Standard 807

Description
Part Number: 807 # of Terminals: 3 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 807 # of Terminals: 3 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Standard lug terminal strips with tin-plated lugs and Bakelite XP insulators 0.062 inch (1.57 mm) thick, configured for 8 terminals with 0.375 inch (9.5 mm) spacing between mounting centers. The part has two 0.140 inch (3.6 mm) diameter mounting holes and a 0.096 inch (2.5 mm) diameter terminal hole.

Datasheet Summary
Powered by GS/AI

Standard lug terminal strips with tin-plated lugs and Bakelite XP insulators 0.062 inch (1.57 mm) thick, configured for 8 terminals with 0.375 inch (9.5 mm) spacing between mounting centers. The part has two 0.140 inch (3.6 mm) diameter mounting holes and a 0.096 inch (2.5 mm) diameter terminal hole.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 807 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
807
Lug Terminal Strip-Standard 807
Part Number: 807 # of Terminals: 3 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 807

  • # of Terminals: 3
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 807
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7759-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Lug Terminal Strip-Standard - 802 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Terminals - Screw Connectors - 36-7691-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details