The 8723 is a 3-position, 3.5mm spaced pluggable terminal block designed for PC board mounting via header strips. It accepts 22-16 AWG wire with horizontal entry and features a blue PBT housing rated UL 94V-0. The contact material is tin-plated brass, with steel screws having zinc plate and clear chromate finish. It has a current rating of 6 Amps, a rated voltage of 250V, and a dielectric strength of 2500V. Operating temperature ranges from -30°C to 120°C, with a peak temperature tolerance of 200°C. Header pins are tin-plated brass and mount in recommended hole sizes of 1.19mm. Modular units can be interlocked, with a recommended maximum of 24 positions per row.
Part Number: 8723
Fixed Terminal Blocks 3 POS 6A TERM BLOCK
| Keystone Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 8723 | 8723 |
| Product Name | 3.5mm Pluggable Terminal Block, 3 Position | Fixed Terminal Blocks |
| # of Contacts | 3 | 3 |
| Current Rating | 5 amps | 6 amps |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks |