Keystone Electronics Corp. Modular Terminal Block, 45º, 2 Position 8720

Description
Part Number: 8720 # of Terminals: 2 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Can be interlocked with similar blocks to create up to 24 positions.
Request a Quote
Description
Part Number: 8720 # of Terminals: 2 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Can be interlocked with similar blocks to create up to 24 positions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8720 is a 2-position, 45° wire entry PC terminal block with 5mm spacing, designed for mounting in pre-drilled or stamped holes. It accepts 22-16 AWG wire, has a current rating of 16 amps, and operates from -30°C to 120°C. The housing is blue PBT, UL 94V-0 rated, with brass contacts tin-plated and steel screws zinc-plated with clear chromate. Dielectric strength is 2500V, insulation breakdown is 1500VAC/min, and rated voltage is 250V. Recommended mounting hole size is 0.051 in (1.30 mm). Multiple units may be interlocked, but strips longer than 24 positions are not recommended due to accumulating tolerances.

Datasheet Summary
Powered by GS/AI

The 8720 is a 2-position, 45° wire entry PC terminal block with 5mm spacing, designed for mounting in pre-drilled or stamped holes. It accepts 22-16 AWG wire, has a current rating of 16 amps, and operates from -30°C to 120°C. The housing is blue PBT, UL 94V-0 rated, with brass contacts tin-plated and steel screws zinc-plated with clear chromate. Dielectric strength is 2500V, insulation breakdown is 1500VAC/min, and rated voltage is 250V. Recommended mounting hole size is 0.051 in (1.30 mm). Multiple units may be interlocked, but strips longer than 24 positions are not recommended due to accumulating tolerances.

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block, 45º, 2 Position - 8720 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Modular Terminal Block, 45º, 2 Position
8720
Modular Terminal Block, 45º, 2 Position 8720
Part Number: 8720 # of Terminals: 2 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Can be interlocked with similar blocks to create up to 24 positions.

Part Number: 8720

  • # of Terminals: 2
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Can be interlocked with similar blocks to create up to 24 positions.
Buy Now Datasheet
Fixed Terminal Blocks - 8720 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
8720
Fixed Terminal Blocks 8720
Fixed Terminal Blocks HORIZ TERMINAL BLOCK

Fixed Terminal Blocks HORIZ TERMINAL BLOCK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 8720 8720
Product Name Modular Terminal Block, 45º, 2 Position Fixed Terminal Blocks
Mounting Options THM
# of Contacts 2 2
Current Rating 15 amps 16 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
Miniature Turret Term Board - 15228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Glass Epoxy
View Details
Double Turret Terminal Board - 15444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 52
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7701-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details