Keystone Electronics Corp. Double Turret Terminal Board 15444

Description
Part Number: 15444 # of Terminals: 52 Length: 7.187 [182.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6]
Request a Quote
Description
Part Number: 15444 # of Terminals: 52 Length: 7.187 [182.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board with 52 terminals, 7.187 in (182.5 mm) length, 1.125 in (28.6 mm) width, and a single row of terminals, manufactured in PBE material (paper base electrical, MIL-I-24768/20, Type XP, maximum temperature 250°F (121°C)). Terminals are brass with tin plating, staked in all except end mounting holes.

Datasheet Summary
Powered by GS/AI

Double turret terminal board with 52 terminals, 7.187 in (182.5 mm) length, 1.125 in (28.6 mm) width, and a single row of terminals, manufactured in PBE material (paper base electrical, MIL-I-24768/20, Type XP, maximum temperature 250°F (121°C)). Terminals are brass with tin plating, staked in all except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15444 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15444
Double Turret Terminal Board 15444
Part Number: 15444 # of Terminals: 52 Length: 7.187 [182.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: 1.125 [28.6]

Part Number: 15444

  • # of Terminals: 52
  • Length: 7.187 [182.6]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1573
  • Width: 1.125 [28.6]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15444
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details
2 suppliers
Terminals - Screw Connectors - 36-1206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg, Screw Not Included
View Details
Terminals - Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Below Board
View Details