Keystone Electronics Corp. Lug Terminal Strip-Mini 868

Description
Part Number: 868 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 868 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip for miniature lugs, made with Bakelite XP material 0.062 inch thick, featuring 32 terminal positions with 0.250 inch (6.4 mm) spacing. Mounting holes are spaced at 0.375 inch (9.5 mm) centers. Terminals are tin plated. Physical dimensions include a 0.140 inch (3.6 mm) diameter hole for binding posts.

Datasheet Summary
Powered by GS/AI

Terminal strip for miniature lugs, made with Bakelite XP material 0.062 inch thick, featuring 32 terminal positions with 0.250 inch (6.4 mm) spacing. Mounting holes are spaced at 0.375 inch (9.5 mm) centers. Terminals are tin plated. Physical dimensions include a 0.140 inch (3.6 mm) diameter hole for binding posts.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 868 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
868
Lug Terminal Strip-Mini 868
Part Number: 868 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 868

  • # of Terminals: 8
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 868
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7689-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7771-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Turret Term Board - 15276 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 609-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 6
Body Material Phenolic, XP
View Details