Keystone Electronics Corp. Lug Terminal Strip-Mini 864

Description
Part Number: 864 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 864 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature terminal strips with tin-plated lugs and bakelite XP insulation 0.062 inch thick, spaced at 0.250 inch center-to-center, are available in configurations up to 37 terminals; part 864 corresponds to a 28-terminal strip with mounting hole diameter of 0.096 inch and terminal lug diameter of 0.140 inch. The material is rated for maximum temperature of 250°F (121°C).

Datasheet Summary
Powered by GS/AI

Miniature terminal strips with tin-plated lugs and bakelite XP insulation 0.062 inch thick, spaced at 0.250 inch center-to-center, are available in configurations up to 37 terminals; part 864 corresponds to a 28-terminal strip with mounting hole diameter of 0.096 inch and terminal lug diameter of 0.140 inch. The material is rated for maximum temperature of 250°F (121°C).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 864 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
864
Lug Terminal Strip-Mini 864
Part Number: 864 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 864

  • # of Terminals: 8
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 864
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 5
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
Miniature Turret Term Board - 15077 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 25
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15059 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Phenolic, XP
View Details