Keystone Electronics Corp. Lug Terminal Strip-Standard 806

Description
Part Number: 806 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 806 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 806 is a standard lug terminal strip with two terminals, featuring tin-plated lugs and brackets on a Bakelite XP material base 0.062 inch (1.57 mm) thick. The terminal centers are spaced 0.375 inch (9.5 mm) apart, with a terminal hole diameter of 0.140 inch (3.6 mm). The material is rated for a maximum operating temperature of 250°F (121°C).

Datasheet Summary
Powered by GS/AI

The 806 is a standard lug terminal strip with two terminals, featuring tin-plated lugs and brackets on a Bakelite XP material base 0.062 inch (1.57 mm) thick. The terminal centers are spaced 0.375 inch (9.5 mm) apart, with a terminal hole diameter of 0.140 inch (3.6 mm). The material is rated for a maximum operating temperature of 250°F (121°C).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 806 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
806
Lug Terminal Strip-Standard 806
Part Number: 806 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 806

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 806
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7757-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Thru-Hole Turret Terminal Board - 15509 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15515 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Glass Epoxy
View Details
2 suppliers