Keystone Electronics Corp. Lug Terminal Strip-Mini 862

Description
Part Number: 862 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 862 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with seven mounting centers at 3.500 inches (88.9 mm) and a lug spacing of 0.250 inches (6.4 mm), featuring tin-plated lugs and a bakelite XP insulator 0.062 inch (1.57 mm) thick. The strip is rated for a maximum temperature of 250°F (121°C).

Datasheet Summary
Powered by GS/AI

Terminal strip with seven mounting centers at 3.500 inches (88.9 mm) and a lug spacing of 0.250 inches (6.4 mm), featuring tin-plated lugs and a bakelite XP insulator 0.062 inch (1.57 mm) thick. The strip is rated for a maximum temperature of 250°F (121°C).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 862 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
862
Lug Terminal Strip-Mini 862
Part Number: 862 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 862

  • # of Terminals: 7
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 862
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15315 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
GEE Turret Terminal Board - 15327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7695-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Thru-Hole Turret Terminal Board - 15413 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Phenolic, XP
View Details