Keystone Electronics Corp. Lug Terminal Strip-Mini 855

Description
Part Number: 855 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 855 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with 19 terminals, featuring tin-plated lugs and bakelite XP material 0.062 inches thick, with mounting hole spacing of 0.375 inches and terminal hole diameter of 0.140 inches, intended for standard miniature applications.

Datasheet Summary
Powered by GS/AI

Terminal strip with 19 terminals, featuring tin-plated lugs and bakelite XP material 0.062 inches thick, with mounting hole spacing of 0.375 inches and terminal hole diameter of 0.140 inches, intended for standard miniature applications.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 855 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
855
Lug Terminal Strip-Mini 855
Part Number: 855 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 855

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 855
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15247 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 25
Body Material Glass Epoxy
View Details
Double Turret Terminal Board - 15537 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 603-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 1
Body Material Phenolic, XP
View Details