Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15511

Description
Part Number: 15511 # of Terminals: 10 Length: 1.562 [39.7] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15511 # of Terminals: 10 Length: 1.562 [39.7] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal boards are designed for electrical interconnection with terminals staked except in end mounting holes. The part number 15511 corresponds to a glass epoxy board with 10 terminals, a length of 1.562 inches (39.7 mm), a width of 1.000 inch (25.4 mm), and a single row spacing of 0.312 inch (7.9 mm). The board material is GEE, compliant with MIL-I-24768/27, Type G-10, rated to a maximum temperature of 300°F (155°C). Terminals are brass with tin plating per MIL-T-10727.

Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal boards are designed for electrical interconnection with terminals staked except in end mounting holes. The part number 15511 corresponds to a glass epoxy board with 10 terminals, a length of 1.562 inches (39.7 mm), a width of 1.000 inch (25.4 mm), and a single row spacing of 0.312 inch (7.9 mm). The board material is GEE, compliant with MIL-I-24768/27, Type G-10, rated to a maximum temperature of 300°F (155°C). Terminals are brass with tin plating per MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15511 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15511
Thru-Hole Turret Terminal Board 15511
Part Number: 15511 # of Terminals: 10 Length: 1.562 [39.7] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15511

  • # of Terminals: 10
  • Length: 1.562 [39.7]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1562
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15511
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 10
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15543 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15542 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Glass Epoxy
View Details