The 8371 is a one-way insulation displacement connector for splicing three wires in a single circuit, rated for 20 amps at 277 VAC with #14 AWG wires. It features a yellow color code and is housed in UL 94V-0 rated polycarbonate with nickel-plated copper alloy contacts. The connector provides a tamper-proof, permanent connection without wire stripping and allows visual inspection of the joint.
Part Number: 8371
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 14-16 AWG Yellow
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8371 | 36-8371-ND | 8371 |
| Product Name | Three Wire, One Circuit Connector - One Way Series | Wire Splice Connectors | Terminals |
| Contact Size (AWG) | 14 to 16 AWG |