Keystone Electronics Corp. Lug Terminal Strip-Mini 837

Description
Part Number: 837 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 837 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with two miniature lug terminals, made of tin-plated lugs and bakelite XP material 0.062 inch thick, with terminal spacing of 0.250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

Terminal strip with two miniature lug terminals, made of tin-plated lugs and bakelite XP material 0.062 inch thick, with terminal spacing of 0.250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 837 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
837
Lug Terminal Strip-Mini 837
Part Number: 837 # of Terminals: 2 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 837

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 837
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 15106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
GEE Turret Terminal Board - 15325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 15113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details