Keystone Electronics Corp. Turret Term Board 15071

Description
Part Number: 15071 # of Terminals: 25 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15071 # of Terminals: 25 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turret terminal board with 25 terminals in a single row, measuring 0.500 inches wide by 13.125 inches long, made from paper base electrical (PBE) material compliant with MIL-M-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). Features scored sections for easy separation and mounting holes in each section. Terminals are brass, tin-plated to MIL-T-10727. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Turret terminal board with 25 terminals in a single row, measuring 0.500 inches wide by 13.125 inches long, made from paper base electrical (PBE) material compliant with MIL-M-24768/20, Type XP, rated to a maximum temperature of 250°F (121°C). Features scored sections for easy separation and mounting holes in each section. Terminals are brass, tin-plated to MIL-T-10727. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15071 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15071
Turret Term Board 15071
Part Number: 15071 # of Terminals: 25 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1507 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15071

  • # of Terminals: 25
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1507
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15071
Product Name Turret Term Board
Termination Options Turret - 1507
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4116 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 2
View Details
Terminals - Screw Connectors - 36-7787-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Miniature Turret Term Board - 15269 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7695-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details