Keystone Electronics Corp. Lug Terminal Strip-Standard 832

Description
Part Number: 832 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 832 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Standard lug terminal strips in the 832 series feature tin-plated lugs and Bakelite XP material 0.062 inch (1.57 mm) thick, with terminal spacing of 0.375 inch (9.5 mm) and mounting hole diameter of 0.140 inch (3.6 mm). The configuration for model 832 supports 33 terminals, with a center-to-center terminal spacing of 0.096 inch (2.5 mm) and a total length of 3.125 inches (79.4 mm).

Datasheet Summary
Powered by GS/AI

Standard lug terminal strips in the 832 series feature tin-plated lugs and Bakelite XP material 0.062 inch (1.57 mm) thick, with terminal spacing of 0.375 inch (9.5 mm) and mounting hole diameter of 0.140 inch (3.6 mm). The configuration for model 832 supports 33 terminals, with a center-to-center terminal spacing of 0.096 inch (2.5 mm) and a total length of 3.125 inches (79.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 832 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
832
Lug Terminal Strip-Standard 832
Part Number: 832 # of Terminals: 2 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 832

  • # of Terminals: 2
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 832
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15504 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 26
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 603-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 1
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7697-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details