Keystone Electronics Corp. Male Fully Insulated Quick Fit Terminal 8299

Description
Part Number: 8299 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG Male Vinyl Fully Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8299 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG Male Vinyl Fully Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male fully insulated quick-fit terminal for 16-14 AWG wire, with a .250 (6.4) mm wide by .032 (0.81) mm thick tab, vinyl insulation, and a barrel inner diameter of .085 (2.16) mm. The terminal is blue and designed for crimp termination.

Datasheet Summary
Powered by GS/AI

Male fully insulated quick-fit terminal for 16-14 AWG wire, with a .250 (6.4) mm wide by .032 (0.81) mm thick tab, vinyl insulation, and a barrel inner diameter of .085 (2.16) mm. The terminal is blue and designed for crimp termination.

Suppliers

Company
Product
Description
Supplier Links
Male Fully Insulated Quick Fit Terminal - 8299 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Fully Insulated Quick Fit Terminal
8299
Male Fully Insulated Quick Fit Terminal 8299
Part Number: 8299 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG Male Vinyl Fully Insulated Solderless Terminal

Part Number: 8299

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG

Male Vinyl Fully Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8299-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8299-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8299-ND
CONN QC TAB 14-16AWG 0.250 CRIMP

CONN QC TAB 14-16AWG 0.250 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8299
Terminals 8299
Terminals CRIMP LUG

Terminals CRIMP LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8299 36-8299-ND 8299
Product Name Male Fully Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
METRIC SCREW TERMINAL (RED) - 7698-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers