Keystone Electronics Corp. Male Insulated Quick Fit Terminal 8290

Description
Part Number: 8290 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .110 [2.8] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8290 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .110 [2.8] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 12-10 AWG wire with a .250 (6.4) tab width and .032 (.81) thickness, featuring a .250 (6.4) barrel diameter and 1.05 (26.7) overall length. The insulation is vinyl with a maximum diameter of .250 (6.4).

Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 12-10 AWG wire with a .250 (6.4) tab width and .032 (.81) thickness, featuring a .250 (6.4) barrel diameter and 1.05 (26.7) overall length. The insulation is vinyl with a maximum diameter of .250 (6.4).

Suppliers

Company
Product
Description
Supplier Links
Male Insulated Quick Fit Terminal - 8290 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Insulated Quick Fit Terminal
8290
Male Insulated Quick Fit Terminal 8290
Part Number: 8290 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .110 [2.8] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG Male Vinyl Insulated Solderless Terminal

Part Number: 8290

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .110 [2.8] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 12-10 AWG

Male Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8290-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8290-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8290-ND
CONN QC TAB 10-12AWG 0.250 CRIMP

CONN QC TAB 10-12AWG 0.250 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8290 36-8290-ND
Product Name Male Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4095-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers